Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CYPD3171-24LQXQ |
Kit Application Type | Interface |
Application Sub Type | USB Type-C Port Controller |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Family Name | EZ-PD |
Kit Contents | CY4532 EZ-PD CCG3PA EVK Main Board/Power Board 12 V 50.4 W AC/DC Power Adapter Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CY4532?
Additional datasheets, footprints and schematics for CY4532 are listed on our Part Details page. You can also find images and similar parts to CY4532 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY4532 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY4532 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY4532 fall under?
The CY4532 is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY4532 when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY4532 you can contact the distributor directly for product support, shipping queries etc.
Is the CY4532 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY4532 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for CY4532.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY4532 often in real-time on the comparison pages.
What if I can't find stock of CY4532?
You can fill out our help required form which you can use to request a quote for CY4532 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.