Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY4485-000 |
Conductor Material | Tin-Coated Copper |
---|---|
Jacket Color | White, White |
Cable Shield Size | 38AWG |
Wire Color | Red, Blue |
Shield Material | Tin-Plated Copper |
Number of Conductors | 2 |
Wire Diameter | .0448in, 1.14mm |
Overall Outside Diameter | .156in, 3.96mm |
Wire Size | 22AWG |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | Spec 55 |
Cable Style | Special Construction |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Cable |
Operating Temperature Range | -65 – 150°C |
55A6160-22-2/6-9-9 | Heilind Electronics |
Multi-Conductor Cables 55A6160-22-2/6-9-9 | Sager |
Where can I find additional details, specifications and documents for a CY4485-000?
Additional datasheets, footprints and schematics for CY4485-000 are listed on our Part Details page. You can also find images and similar parts to CY4485-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY4485-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY4485-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY4485-000 fall under?
The CY4485-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CY4485-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY4485-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY4485-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY4485-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for CY4485-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY4485-000 often in real-time on the comparison pages.
What if I can't find stock of CY4485-000?
You can fill out our help required form which you can use to request a quote for CY4485-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.