Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Cypress |
Silicon Core Number | CY8C20110-LDX2I |
Application Sub Type | Capacitive Touch |
Kit Contents | Board USB Retractable Cable CY3218-CAPEXP1 CapSense Express Evaluation Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Core Architecture | Sensor |
Core Sub-Architecture | Capacitive Touch Sensor |
Development Tool Type | Evaluation Kit |
Features | 3 CapSense Buttons with Monitoring and Tuning for Sensitivity Adjustments 1 Mechanical Button |
Kit Contents Descriptive | CY3218-CAPEXP1 CapSense Express Evaluation Board Kit CD Retractable USB Cable (A to Mini-B) PSoC CY3240-I2USB Bridge Board AAA Battery |
Kit Features | AAA Battery Holder Backlighting LEDs I2C Header Mechanical Button Power LED Status LEDs |
Supported Devices | CY8C20142 CY8C201A0 CY8C20140 and more |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a CY3218-CAPEXP1?
Additional datasheets, footprints and schematics for CY3218-CAPEXP1 are listed on our Part Details page. You can also find images and similar parts to CY3218-CAPEXP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3218-CAPEXP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3218-CAPEXP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3218-CAPEXP1 fall under?
The CY3218-CAPEXP1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3218-CAPEXP1 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3218-CAPEXP1 you can contact the distributor directly for product support, shipping queries etc.
Is the CY3218-CAPEXP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3218-CAPEXP1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CY3218-CAPEXP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3218-CAPEXP1 often in real-time on the comparison pages.
What if I can't find stock of CY3218-CAPEXP1?
You can fill out our help required form which you can use to request a quote for CY3218-CAPEXP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.