Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.68
|
No stock
|
Buy Now |
Clock IC Type | Clock Buffer Distributor Divider |
---|---|
Frequency | 200MHz |
No. of Outputs | 10Outputs |
Supply Voltage Min | 2.38V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY29946AXI?
Additional datasheets, footprints and schematics for CY29946AXI are listed on our Part Details page. You can also find images and similar parts to CY29946AXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY29946AXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY29946AXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY29946AXI fall under?
The CY29946AXI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY29946AXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY29946AXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY29946AXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY29946AXI have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CY29946AXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY29946AXI often in real-time on the comparison pages.
What if I can't find stock of CY29946AXI?
You can fill out our help required form which you can use to request a quote for CY29946AXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.