Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer Distributor Divider |
---|---|
Frequency | 200MHz |
No. of Outputs | 18Outputs |
Supply Voltage Min | 2.38V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Low Skew Clock Driver | Rapid Electronics |
Where can I find additional details, specifications and documents for a CY29942AXI?
Additional datasheets, footprints and schematics for CY29942AXI are listed on our Part Details page. You can also find images and similar parts to CY29942AXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY29942AXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY29942AXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY29942AXI fall under?
The CY29942AXI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY29942AXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY29942AXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY29942AXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY29942AXI have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CY29942AXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY29942AXI often in real-time on the comparison pages.
What if I can't find stock of CY29942AXI?
You can fill out our help required form which you can use to request a quote for CY29942AXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.