Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Clock IC Type | Clock Generator |
---|---|
Frequency | 128MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY25811SXCT?
Additional datasheets, footprints and schematics for CY25811SXCT are listed on our Part Details page. You can also find images and similar parts to CY25811SXCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY25811SXCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY25811SXCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY25811SXCT fall under?
The CY25811SXCT is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY25811SXCT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY25811SXCT you can contact the distributor directly for product support, shipping queries etc.
Is the CY25811SXCT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY25811SXCT have stock available?
There is no stock from authorised distributors for CY25811SXCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY25811SXCT often in real-time on the comparison pages.
What if I can't find stock of CY25811SXCT?
You can fill out our help required form which you can use to request a quote for CY25811SXCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.