Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.83
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.07
|
655
in stock
|
Buy Now | |
Chip One Stop
from US$2.77
|
655
in stock
|
Buy Now | |
Newark Electronics
from US$7.55
|
-
|
Buy Now | |
Future Electronics
from US$7.11
|
-
|
Buy Now | |
Avnet America
from US$7.63
|
-
|
Buy Now | |
element14
from US$8.00
|
-
|
Buy Now |
Clock IC Type | Clock Generator |
---|---|
Frequency | 100MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Clock Generator 100MHz CMOS PDSO8 | Rapid Electronics |
Where can I find additional details, specifications and documents for a CY25560SXI?
Additional datasheets, footprints and schematics for CY25560SXI are listed on our Part Details page. You can also find images and similar parts to CY25560SXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY25560SXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY25560SXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY25560SXI fall under?
The CY25560SXI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY25560SXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY25560SXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY25560SXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY25560SXI have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CY25560SXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY25560SXI often in real-time on the comparison pages.
What if I can't find stock of CY25560SXI?
You can fill out our help required form which you can use to request a quote for CY25560SXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.