Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 200MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Clock Generator 200MHz CMOS PDSO16 | Rapid Electronics |
Where can I find additional details, specifications and documents for a CY24293ZXI?
Additional datasheets, footprints and schematics for CY24293ZXI are listed on our Part Details page. You can also find images and similar parts to CY24293ZXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY24293ZXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY24293ZXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY24293ZXI fall under?
The CY24293ZXI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY24293ZXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY24293ZXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY24293ZXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY24293ZXI have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for CY24293ZXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY24293ZXI often in real-time on the comparison pages.
What if I can't find stock of CY24293ZXI?
You can fill out our help required form which you can use to request a quote for CY24293ZXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.