Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 133.33MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY2305CSXI-1H?
Additional datasheets, footprints and schematics for CY2305CSXI-1H are listed on our Part Details page. You can also find images and similar parts to CY2305CSXI-1H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY2305CSXI-1H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY2305CSXI-1H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY2305CSXI-1H fall under?
The CY2305CSXI-1H is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY2305CSXI-1H when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY2305CSXI-1H you can contact the distributor directly for product support, shipping queries etc.
Is the CY2305CSXI-1H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY2305CSXI-1H have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CY2305CSXI-1H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY2305CSXI-1H often in real-time on the comparison pages.
What if I can't find stock of CY2305CSXI-1H?
You can fill out our help required form which you can use to request a quote for CY2305CSXI-1H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.