Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.60
Clock IC Type | PLL Clock Generator |
---|---|
Frequency | 80MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY2292FXI?
Additional datasheets, footprints and schematics for CY2292FXI are listed on our Part Details page. You can also find images and similar parts to CY2292FXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY2292FXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY2292FXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY2292FXI fall under?
The CY2292FXI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY2292FXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY2292FXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY2292FXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY2292FXI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for CY2292FXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY2292FXI often in real-time on the comparison pages.
What if I can't find stock of CY2292FXI?
You can fill out our help required form which you can use to request a quote for CY2292FXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.