Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 100MHz |
No. of Outputs | 3Outputs |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 3.47V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 22800 |
Clock Frequency Max | 200MHz |
Clock Frequency Min | 1Hz |
IC Case Style | SOIC |
Logic Function Number | 22800 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3.14V to 3.47V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CY22800FXC?
Additional datasheets, footprints and schematics for CY22800FXC are listed on our Part Details page. You can also find images and similar parts to CY22800FXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY22800FXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY22800FXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY22800FXC fall under?
The CY22800FXC is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY22800FXC when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY22800FXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY22800FXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY22800FXC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CY22800FXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY22800FXC often in real-time on the comparison pages.
What if I can't find stock of CY22800FXC?
You can fill out our help required form which you can use to request a quote for CY22800FXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.