Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | PLL Clock Generator |
---|---|
Frequency | 400MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 3.13V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY22394FXC?
Additional datasheets, footprints and schematics for CY22394FXC are listed on our Part Details page. You can also find images and similar parts to CY22394FXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY22394FXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY22394FXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY22394FXC fall under?
The CY22394FXC is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY22394FXC when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY22394FXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY22394FXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY22394FXC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CY22394FXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY22394FXC often in real-time on the comparison pages.
What if I can't find stock of CY22394FXC?
You can fill out our help required form which you can use to request a quote for CY22394FXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.