Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.37
|
No stock
|
Buy Now | |
Rutronik
from US$21.54
|
3,840
in stock
|
Buy Now | |
Future Electronics
from US$18.83
|
922
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
776
in stock
|
Buy Now | |
Newark Electronics
from US$17.68
|
-
|
Buy Now | |
Avnet America
from US$20.60
|
-
|
Buy Now | |
element14
from US$21.41
|
-
|
Buy Now |
Clock IC Type | PLL Clock Generator |
---|---|
Frequency | 166MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY22393FXI?
Additional datasheets, footprints and schematics for CY22393FXI are listed on our Part Details page. You can also find images and similar parts to CY22393FXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY22393FXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY22393FXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY22393FXI fall under?
The CY22393FXI is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY22393FXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY22393FXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY22393FXI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY22393FXI have stock available?
Authorised distributors including Rutronik, Future Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for CY22393FXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY22393FXI often in real-time on the comparison pages.
What if I can't find stock of CY22393FXI?
You can fill out our help required form which you can use to request a quote for CY22393FXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.