Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.46
|
No stock
|
Buy Now | |
Rutronik
from US$20.79
|
960
in stock
|
Buy Now | |
Future Electronics
from US$17.47
|
864
in stock
|
Buy Now | |
RS
from US$19.40
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
5
in stock
|
Buy Now | |
Avnet America
from US$19.90
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Clock IC Type | Clock Generator |
---|---|
Frequency | 200MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY22393FXC?
Additional datasheets, footprints and schematics for CY22393FXC are listed on our Part Details page. You can also find images and similar parts to CY22393FXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY22393FXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY22393FXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY22393FXC fall under?
The CY22393FXC is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY22393FXC when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY22393FXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY22393FXC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY22393FXC have stock available?
Authorised distributors including Rutronik, Future Electronics, RS, Chip One Stop and Avnet America have stock available or on a lead time for CY22393FXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY22393FXC often in real-time on the comparison pages.
What if I can't find stock of CY22393FXC?
You can fill out our help required form which you can use to request a quote for CY22393FXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.