Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clock IC Type | Clock Generator |
---|---|
Frequency | 200MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY22392FXI?
Additional datasheets, footprints and schematics for CY22392FXI are listed on our Part Details page. You can also find images and similar parts to CY22392FXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY22392FXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY22392FXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY22392FXI fall under?
The CY22392FXI is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY22392FXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY22392FXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY22392FXI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY22392FXI have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for CY22392FXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY22392FXI often in real-time on the comparison pages.
What if I can't find stock of CY22392FXI?
You can fill out our help required form which you can use to request a quote for CY22392FXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.