Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.11
Clock IC Type | PLL Clock Generator |
---|---|
Frequency | 166MHz |
No. of Outputs | 3Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY22381FXI?
Additional datasheets, footprints and schematics for CY22381FXI are listed on our Part Details page. You can also find images and similar parts to CY22381FXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY22381FXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY22381FXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY22381FXI fall under?
The CY22381FXI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY22381FXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY22381FXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY22381FXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY22381FXI have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CY22381FXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY22381FXI often in real-time on the comparison pages.
What if I can't find stock of CY22381FXI?
You can fill out our help required form which you can use to request a quote for CY22381FXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.