Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.21
|
103
in stock
|
Buy Now | |
Avnet America
from US$10.83
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$10.30
|
103
in stock
|
Buy Now | |
element14
from US$11.79
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$8.81
|
68
in stock
|
Buy Now | |
RS
from US$10.42
|
-
|
Buy Now | |
Future Electronics
from US$10.06
|
-
|
Buy Now |
Clock IC Type | PLL Clock Generator |
---|---|
Frequency | 166.6MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY22150FZXI?
Additional datasheets, footprints and schematics for CY22150FZXI are listed on our Part Details page. You can also find images and similar parts to CY22150FZXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY22150FZXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY22150FZXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY22150FZXI fall under?
The CY22150FZXI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY22150FZXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY22150FZXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY22150FZXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY22150FZXI have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CY22150FZXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY22150FZXI often in real-time on the comparison pages.
What if I can't find stock of CY22150FZXI?
You can fill out our help required form which you can use to request a quote for CY22150FZXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.