Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.08
Clock IC Type | Clock Generator |
---|---|
Frequency | 200MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a CY22150FZXC?
Additional datasheets, footprints and schematics for CY22150FZXC are listed on our Part Details page. You can also find images and similar parts to CY22150FZXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY22150FZXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY22150FZXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY22150FZXC fall under?
The CY22150FZXC is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY22150FZXC when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY22150FZXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY22150FZXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY22150FZXC have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CY22150FZXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY22150FZXC often in real-time on the comparison pages.
What if I can't find stock of CY22150FZXC?
You can fill out our help required form which you can use to request a quote for CY22150FZXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.