Status: | Unknown |
---|---|
Series: | CXS Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.34
|
99
in stock
|
Buy Now | |
RS Americas
from US$2.97
|
100
in stock
|
Buy Now | |
Sager
from US$1.50
|
100
in stock
|
Buy Now | |
element14
from US$2.99
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$3.14
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
TTI Europe
from US$2.27
|
-
|
Buy Now |
Product Range | CXS Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Lug 1 Hole 1 Barrel Fixed Tongue 14 - 4 Awg 1/4" stud | Panduit CXS70-14-C | RS Americas |
Terminals Strt Fixed Tongue Lug, 1/4 Stud Hole | Sager |
TERMINAL, MECHANICAL LUG, M6, 4AWG | element14 |
Terminal, Mechanical Lug, M6, 4Awg | Newark Electronics |
IN-CABINET VERTICAL CABLE MANAGER 40 RU | Avnet America |
COPPER MECHUG 1 1 FXD TNG #14 | TTI Europe |
Where can I find additional details, specifications and documents for a CXS70-14-C?
Additional datasheets, footprints and schematics for CXS70-14-C are listed on our Part Details page. You can also find images and similar parts to CXS70-14-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXS70-14-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXS70-14-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXS70-14-C fall under?
The CXS70-14-C is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to CXS70-14-C when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXS70-14-C you can contact the distributor directly for product support, shipping queries etc.
Is the CXS70-14-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CXS70-14-C have stock available?
Authorised distributors including RS Americas, Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for CXS70-14-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXS70-14-C often in real-time on the comparison pages.
What if I can't find stock of CXS70-14-C?
You can fill out our help required form which you can use to request a quote for CXS70-14-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.