Status: | Unknown |
---|---|
Series: | CXS Series |
RoHS: | Unknown |
Prices starting from US$1.04
Product Range | CXS Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | - |
Stud Size - Imperial | 3/16" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Mechanical Lug, 3/16 In, 6Awg | Newark Electronics |
TERMINAL, MECHANICAL LUG, 3/16 IN, 6AWG | element14 |
IN-CABINET VERTICAL CABLE MANAGER 18 RU | Avnet America |
One-hole, copper, single barrel, straight tongue, tin-plated lug, #14 - #6 AWG, | Panduit CXS35-36T-C | RS Americas |
SINGLE COPPER BARREL 4.8MM | TTI Europe |
Terminals COPP MECH LUG 1H 1 BRRL #14-6 3/16 | Sager |
Where can I find additional details, specifications and documents for a CXS35-36T-C?
Additional datasheets, footprints and schematics for CXS35-36T-C are listed on our Part Details page. You can also find images and similar parts to CXS35-36T-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXS35-36T-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXS35-36T-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXS35-36T-C fall under?
The CXS35-36T-C is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to CXS35-36T-C when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXS35-36T-C you can contact the distributor directly for product support, shipping queries etc.
Is the CXS35-36T-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CXS35-36T-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CXS35-36T-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXS35-36T-C often in real-time on the comparison pages.
What if I can't find stock of CXS35-36T-C?
You can fill out our help required form which you can use to request a quote for CXS35-36T-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.