Status: | Unknown |
---|---|
Series: | Pan-Lug CXS Series |
RoHS: | Unknown |
Prices starting from US$2.81
Product Range | Pan-Lug CXS Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 0AWG |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Terminal, Mechanical Lug, M6, 1/0 Awg | Newark Electronics |
Lug Terminal 4-(1/0)AWG 18.4mm 15.7mm | Avnet America |
Copper Mech Lug, 1 Hole, 1 Barrel, Fixed | Panduit CXS125-14-Q | RS Americas |
Terminals 1PC DESIGN 4-1/0AWG 125A 1/4 | Sager |
Where can I find additional details, specifications and documents for a CXS125-14-Q?
Additional datasheets, footprints and schematics for CXS125-14-Q are listed on our Part Details page. You can also find images and similar parts to CXS125-14-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXS125-14-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXS125-14-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXS125-14-Q fall under?
The CXS125-14-Q is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to CXS125-14-Q when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXS125-14-Q you can contact the distributor directly for product support, shipping queries etc.
Is the CXS125-14-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CXS125-14-Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CXS125-14-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXS125-14-Q often in real-time on the comparison pages.
What if I can't find stock of CXS125-14-Q?
You can fill out our help required form which you can use to request a quote for CXS125-14-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.