Status: | Unknown |
---|---|
Series: | CX-One Series |
RoHS: | Unknown |
No. of Inputs | - |
---|---|
Current Rating | - |
No. of Outputs | - |
Kit Contents | License Software DVD |
Supply Voltage Max | - |
Product Range | CX-One Series |
PLC Programming Software, V4,For Various Operating Systems | Omron Automation CXONE-AL01D-V4 | RS Americas |
CX-ONE V4 1-USER DVD | Avnet America |
Software 1 Lic CXONEV4 DVD | Sager |
Where can I find additional details, specifications and documents for a CXONE-AL01D-V4?
Additional datasheets, footprints and schematics for CXONE-AL01D-V4 are listed on our Part Details page. You can also find images and similar parts to CXONE-AL01D-V4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXONE-AL01D-V4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXONE-AL01D-V4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXONE-AL01D-V4 fall under?
The CXONE-AL01D-V4 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to CXONE-AL01D-V4 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXONE-AL01D-V4 you can contact the distributor directly for product support, shipping queries etc.
Is the CXONE-AL01D-V4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CXONE-AL01D-V4 have stock available?
Authorised distributors including RS Americas, Avnet America, element14, Farnell and Sager have stock available or on a lead time for CXONE-AL01D-V4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXONE-AL01D-V4 often in real-time on the comparison pages.
What if I can't find stock of CXONE-AL01D-V4?
You can fill out our help required form which you can use to request a quote for CXONE-AL01D-V4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.