Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$25.74
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$22.67
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$29.80
|
2
in stock
|
Buy Now | |
RS Americas
from US$25.95
|
-
|
Buy Now | |
TTI Europe
from US$16.42
|
-
|
Buy Now | |
Sager
from US$22.09
|
-
|
Buy Now | |
Farnell
from US$11.20
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 5A |
Operating Voltage Max | - |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Random Turn On |
Operating Voltage Min | - |
Control Voltage Min | - |
Control Voltage Max | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage Type | DC |
Input Voltage | 15V DC to 32V DC |
Load Voltage Range | 48V AC to 530V AC |
Output Type | SCR |
Ssr Relay, Pcb Mount Sip, 530Vac/5A, 15-32Vdc, In |Sensata/crydom CXE380D5R | Newark Electronics |
SSR Relay PCB Mount SIP 530VAC/5A 15-32VDC In | Rapid Electronics |
SSR,CX series,SCR,random turnon,5A/530V | RS |
SPST Solid State Relay Through Hole PCB Mount, Random SCR, 5 A, 32 V dc | Sensata - Crydom CXE380D5R | RS Americas |
SSR PCB MOUNT SIP 530VAC/5A 15 | TTI Europe |
Solid State Relays - PCB Mount PCB SIP SSR 530Vac /5A, 15-32Vdc,RN | Sager |
SSR PCB SIP 530VAC/5A, 15-32VDC,RN | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CXE380D5R?
Additional datasheets, footprints and schematics for CXE380D5R are listed on our Part Details page. You can also find images and similar parts to CXE380D5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXE380D5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXE380D5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXE380D5R fall under?
The CXE380D5R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CXE380D5R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXE380D5R you can contact the distributor directly for product support, shipping queries etc.
Is the CXE380D5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CXE380D5R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for CXE380D5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXE380D5R often in real-time on the comparison pages.
What if I can't find stock of CXE380D5R?
You can fill out our help required form which you can use to request a quote for CXE380D5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.