Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 5A |
Operating Voltage Max | - |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Random Turn On |
Operating Voltage Min | - |
Control Voltage Min | - |
Control Voltage Max | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage Type | AC |
Input Voltage | 18V AC to 36V AC |
Load Voltage Range | 12V AC to 280V AC |
Output Type | SCR |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom CXE240A5R | Newark Electronics |
SPST Solid State Relay Through Hole PCB Mount, Random SCR, 5 A, 32 V dc | Sensata - Crydom CXE240A5R | RS Americas |
SSR PCB MOUNT SIP 280VAC/5A 18 | TTI Europe |
Solid State Relays - PCB Mount 280VAC SIP 5A AC IN | Sager |
SSR PCB SIP 280VAC/5A, 18-36VAC,RN | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CXE240A5R?
Additional datasheets, footprints and schematics for CXE240A5R are listed on our Part Details page. You can also find images and similar parts to CXE240A5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXE240A5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXE240A5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXE240A5R fall under?
The CXE240A5R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CXE240A5R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXE240A5R you can contact the distributor directly for product support, shipping queries etc.
Is the CXE240A5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CXE240A5R have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for CXE240A5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXE240A5R often in real-time on the comparison pages.
What if I can't find stock of CXE240A5R?
You can fill out our help required form which you can use to request a quote for CXE240A5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.