Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.19
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.58
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$38.02
|
-
|
Buy Now | |
RS Americas
from US$20.74
|
-
|
Buy Now | |
Carlton-Bates
from US$22.48
|
-
|
Buy Now | |
Distrelec
from US$17.05
|
-
|
Buy Now | |
TTI Europe
from US$13.73
|
-
|
Buy Now | |
Sager
from US$18.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 5A |
Operating Voltage Max | 280Vrms |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 12Vrms |
RoHS Compliant | Yes |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 5A, 18-36Vac, Th | Newark Electronics |
Relay, 0.06 to 5 A (RMS), 12 to 280 V (RMS) @ 47 to 63 Hz, 600 Vpeak, PC, 80 C | Sensata - Crydom CXE240A5 | RS Americas |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay, CX, 1NO, 5A, 280V, PCB Pins | Distrelec |
SSR PCB MOUNT SIP 280VAC/5A 18 | TTI Europe |
Solid State Relays - PCB Mount PCB SIP SSR 280Vac 5A, 18-36Vac,ZC | Sager |
SSR PCB SIP 280VAC/5A, 18-36VAC,ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CXE240A5?
Additional datasheets, footprints and schematics for CXE240A5 are listed on our Part Details page. You can also find images and similar parts to CXE240A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXE240A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXE240A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXE240A5 fall under?
The CXE240A5 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CXE240A5 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXE240A5 you can contact the distributor directly for product support, shipping queries etc.
Is the CXE240A5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CXE240A5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, Carlton-Bates and Distrelec have stock available or on a lead time for CXE240A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXE240A5 often in real-time on the comparison pages.
What if I can't find stock of CXE240A5?
You can fill out our help required form which you can use to request a quote for CXE240A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.