Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CX9973-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
-
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Electroless Nickel |
Adapter Entry Size | 5 |
TE Adapter Code | 40 |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W |
Backshell Entry | 5 |
TE Connector Interface Code | 40 |
Style | Band Adapter |
Connector Shell Size | 10 |
Termination Device Type | Band Strap |
Sealable | Yes |
Adapter Angle | Straight |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Banding Backshell for MIL-DTL-38999 Series III and IV Circular Connectors 11 Shell Size ST Aluminum Alloy | Avnet Asia |
Where can I find additional details, specifications and documents for a CX9973-000?
Additional datasheets, footprints and schematics for CX9973-000 are listed on our Part Details page. You can also find images and similar parts to CX9973-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX9973-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX9973-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX9973-000 fall under?
The CX9973-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CX9973-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX9973-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX9973-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX9973-000 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for CX9973-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX9973-000 often in real-time on the comparison pages.
What if I can't find stock of CX9973-000?
You can fill out our help required form which you can use to request a quote for CX9973-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.