CX9115-000 High Speed Digital & Data Cable by TE Connectivity

7024D1134-9

Status: Active
Series: -
RoHS: Unknown
Aliases: CX9115-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.56

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.82
4,771
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.90
4,771
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.56
4,771
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.15
3,820
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Size 24AWG
Impedance 70Ω
Cable Type Cheminax
Operating Temperature Range -65 – 150°C, -85 – 302°F

Alternative Descriptions

Coaxial Cables 7024D1134-9 | Rapid Electronics
TE Connectivity 7024D1134-9 Wire And Cable 24AWG Communi | Distrelec
SINGLE WIRE CABLEWIRE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CX9115-000?

Additional datasheets, footprints and schematics for CX9115-000 are listed on our Part Details page. You can also find images and similar parts to CX9115-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CX9115-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX9115-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CX9115-000 fall under?

The CX9115-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to CX9115-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CX9115-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CX9115-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CX9115-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Sager have stock available or on a lead time for CX9115-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CX9115-000 often in real-time on the comparison pages.

What if I can't find stock of CX9115-000?

You can fill out our help required form which you can use to request a quote for CX9115-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay