Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Unknown |
Cable Length - Metric | 1m |
---|---|
Cable Length - Imperial | 3.3ft |
USB Standard | USB 3.1 |
Jacket Colour | Black |
Electronic Marking | E-Marked Cable |
Product Range | CX Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | No |
Usb Cable, 3.1 Type C Plug-Plug, 1M, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a CX60-24S-1000-C?
Additional datasheets, footprints and schematics for CX60-24S-1000-C are listed on our Part Details page. You can also find images and similar parts to CX60-24S-1000-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX60-24S-1000-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX60-24S-1000-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX60-24S-1000-C fall under?
The CX60-24S-1000-C is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to CX60-24S-1000-C when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX60-24S-1000-C you can contact the distributor directly for product support, shipping queries etc.
Is the CX60-24S-1000-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX60-24S-1000-C have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for CX60-24S-1000-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX60-24S-1000-C often in real-time on the comparison pages.
What if I can't find stock of CX60-24S-1000-C?
You can fill out our help required form which you can use to request a quote for CX60-24S-1000-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.