Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$125.15
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$67.17
|
34
in stock
|
Buy Now | |
RS Americas
from US$72.21
|
31
in stock
|
Buy Now | |
Conrad
from US$122.99
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$99.08
|
1
in stock
|
Buy Now | |
element14
from US$90.02
|
1
in stock
|
Buy Now | |
Farnell
from US$84.47
|
1
in stock
|
Buy Now |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Sensing Range | 3 m 9.843 ft (Note) The sensing range and the sensing object of the retroreflective type sensor are specifi ed for the RF-230 reflector. The sensing range represents the actual sensing range of the sensor. |
Sensing Object | Ø50 mm Ø1.969 in or more opaque, translucent or specular object (Note) The sensing range and the sensing object of the retroreflective type sensor are specifi ed for the RF-230 reflector. The sensing range represents the actual sensing range of the sensor. (Note) Make sure to confirm detection with an actual sensor before use. |
Repeatability (Perpendicular to Sensing Axis) | 0.5 mm 0.020 in or less |
Hysteresis | - |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Current Consumption | 13 mA or less |
Output | PNP open-collector transistor - Maximum source current: 100 mA - Applied voltage: 30 V DC or less (between output and +V) - Residual voltage: 2 V or less (at 100 mA source current), 1 V or less (at 16 mA source current) |
Output: Output Operation | Switchable either Light-ON or Dark-ON |
Output: Short-Circuit Protection | Incorporated |
Response Time | 1 ms or less |
Operation Indicator | Orange LED(lights up when the output is ON) (incorporated on the receiver for thru-beam type) |
Stability Indicator | Green LED(lights up under stable light received condition or stable dark condition) (incorporated on the receiver for thru-beam type) |
Power Indicator | - |
Sensitivity Adjuster | Continuously variable adjuster(incorporated on the receiver for thru-beam type) |
Automatic Interference Prevention Function | Incorporated(Two units of sensors can be mounted close together.) |
Protection | IP67 (IEC) |
Ambient Temperature | - 25 to +55℃ -13 to +131℃ ℉ (No dew condensation or icing allowed ), Storage: -30 to +70℃ -22 to +158℃ ℉ |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 20 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 500 Hz frequency, 1.5 mm 0.059 in amplitude (10 G max.) in X, Y and Z directions for two hours each |
Shock Resistance | 500 m/s2acceleration (50 G approx.) in X, Y and Z directions three times each |
Emitting Element (Modulated) | Red LED |
Emitting Element (Modulated): Peak Emission Wavelength | 680 nm 0.027 mil |
Material | Enclosure: PBT (polybutylene terephthalate) Lens: acrylic Indicator cover: acrylic |
Cable | 0.2 mm23-core cabtyre cable, 2 m 6.562 ft long |
Cable Extension | Extension up to total 100 m 328.084 ft is possible with 0.3 mm2, or more, cable. |
Weight (Typ.) | Net weight: 50 g approx. Gross weight: 80 g approx. |
Accessory | RF-230 (Reflector): 1 pc. |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor RETRO-POLAR W/RF-230 RED LED 3mCABLE LENGTH 2m 12-24VDC PNP | Panasonic Industrial Automation CX-491-P | RS Americas |
Sensor, RETRO-POLAR, 3m, PNP, 2m | RS |
Cable length: 2.00 m | Conrad |
Photo Sensor, 3M, Pnp, 0.1A Rohs Compliant: Yes |Panasonic CX-491-P | Newark Electronics |
PHOTO SENSOR, 3M, PNP, 0.1A | element14 |
Where can I find additional details, specifications and documents for a CX-491-P?
Additional datasheets, footprints and schematics for CX-491-P are listed on our Part Details page. You can also find images and similar parts to CX-491-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX-491-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX-491-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX-491-P fall under?
The CX-491-P is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Compact Photoelectric Sensor CX-400 Ver.2.
Can I view similar or alternative parts?
You can view similar parts to CX-491-P when available in the Compact Photoelectric Sensor CX-400 Ver.2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX-491-P you can contact the distributor directly for product support, shipping queries etc.
Is the CX-491-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX-491-P have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Conrad and Newark Electronics have stock available or on a lead time for CX-491-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX-491-P often in real-time on the comparison pages.
What if I can't find stock of CX-491-P?
You can fill out our help required form which you can use to request a quote for CX-491-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.