Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Adjustable Range | 20 to 100 mm 0.787 to 3.937 in (Note) The adjustable range stands for the maximum sensing range which can be set with the distance adjuster. The sensor can detect an object 2 mm 0.079 in [CX-444(-P): 15 mm 0.591 in , CX-442(-P): 20 mm 0.787 in ], or more, away. |
Sensing Range (With White Non-Glossy Paper) | 15 to 100 mm 0.591 to 3.937 in |
Hysteresis | 2 % or less of operation distance(with white non-glossy paper) |
Repeatability | Along sensing axis: 1 mm 0.039 in or less, Perpendicular to sensing axis: 0.2 mm 0.008 in or less (with white non-glossy paper) |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Current Consumption | 20 mA or less |
Output | PNP open-collector transistor - Maximum source current: 100 mA - Applied voltage: 30 V DC or less (between output and +V) - Residual voltage: 2 V or less (at 100 mA source current), 1 V or less (at 16 mA source current) |
Output: Output Operation | Switchable either Detection-ON or Detection-OFF |
Output: Short-Circuit Protection | Incorporated |
Response Time | 1 ms or less |
Operation Indicator | Orange LED (lights up when the output is ON) |
Stability Indicator | Green LED(lights up under stable operating condition) |
Sensing Mode | BGS / FGS functions switchable with wiring of sensing mode selection input |
Distance Adjuster | 5-turn mechanical adjuster |
Automatic Interference Prevention Function | Incorporated (Note) Note that detection may be unstable depending on the mounting conditions or the sensing object. In the state that this product is mounted, be sure to check the operation with the actual sensing object. |
Protection | IP67 (IEC) |
Ambient Temperature | - 25 to +55℃ -13 to +131℃ ℉ (No dew condensation or icing allowed ), Storage: -30 to +70℃ -22 to +158℃ ℉ |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 20 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 500 Hz frequency, 3 mm 0.118 in amplitude in X, Y and Z directions for two hours each |
Shock Resistance | 500 m/s2acceleration (50 G approx.) in X, Y and Z directions three times each |
Emitting Element (Modulated) | Red LED |
Emitting Element (Modulated): Peak Emission Wavelength | 650 nm 0.026 mil |
Spot Diameter | Ø9 mm Ø0.354 in approx.(at 100 mm 3.937 in distance) |
Material | Enclosure: PBT (Polybutylene terephthalate) Front cover: Polycarbonate Indicator cover: Polycarbonate |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 16 |
Ramco Innovations - National United States Tel. 1-800-280-6933 | 4 |
Sensor: photoelectric | Transfer Multisort Elektronik |
Short-circuit proof light sensor in plastic housing for person, vehicle and object detection, as well as the position and presence detection.This text is machine translated. | Conrad |
Sensor, Photoelectric, BGS/FGS, 15-100mm Range, 12-24VDC, PNP, M8 | Panasonic Industrial Automation CX-444-P-Z | RS Americas |
Where can I find additional details, specifications and documents for a CX-444-P-Z?
Additional datasheets, footprints and schematics for CX-444-P-Z are listed on our Part Details page. You can also find images and similar parts to CX-444-P-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX-444-P-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX-444-P-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX-444-P-Z fall under?
The CX-444-P-Z is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Compact Photoelectric Sensor CX-400 Ver.2.
Can I view similar or alternative parts?
You can view similar parts to CX-444-P-Z when available in the Compact Photoelectric Sensor CX-400 Ver.2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX-444-P-Z you can contact the distributor directly for product support, shipping queries etc.
Is the CX-444-P-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX-444-P-Z have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad and RS Americas have stock available or on a lead time for CX-444-P-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX-444-P-Z often in real-time on the comparison pages.
What if I can't find stock of CX-444-P-Z?
You can fill out our help required form which you can use to request a quote for CX-444-P-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.