Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$68.78
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.99
|
29
in stock
|
Buy Now | |
RS
from US$136.72
|
16
in stock
|
Buy Now | |
element14
from US$82.75
|
4
in stock
|
Buy Now | |
Conrad
from US$106.94
|
4
in stock
|
Buy Now | |
Farnell
from US$77.24
|
4
in stock
|
Buy Now | |
RS Americas
from US$75.48
|
2
in stock
|
Buy Now |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Sensing Range | 300 mm 11.811 in (Note) The sensing range and hysteresis of the diffuse reflective type sensor are specified for white non-glossy paper (200 × 200 mm 7.874 × 7.874 in ) as the object. |
Sensing Object | Opaque, translucent or transparent object (Note) Make sure to confirm detection with an actual sensor before use. |
Repeatability (Perpendicular to Sensing Axis) | 1 mm 0.039 in or less |
Hysteresis | 15 % or less of operation distance (Note) The sensing range and hysteresis of the diffuse reflective type sensor are specified for white non-glossy paper (200 × 200 mm 7.874 × 7.874 in ) as the object. |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Current Consumption | 13 mA or less |
Output | PNP open-collector transistor - Maximum source current: 100 mA - Applied voltage: 30 V DC or less (between output and +V) - Residual voltage: 2 V or less (at 100 mA source current), 1 V or less (at 16 mA source current) |
Output: Output Operation | Switchable either Light-ON or Dark-ON |
Output: Short-Circuit Protection | Incorporated |
Response Time | 1 ms or less |
Operation Indicator | Orange LED(lights up when the output is ON) (incorporated on the receiver for thru-beam type) |
Stability Indicator | Green LED(lights up under stable light received condition or stable dark condition) (incorporated on the receiver for thru-beam type) |
Power Indicator | - |
Sensitivity Adjuster | Continuously variable adjuster(incorporated on the receiver for thru-beam type) |
Automatic Interference Prevention Function | Incorporated(Two units of sensors can be mounted close together.) |
Protection | IP67 (IEC) |
Ambient Temperature | - 25 to +55℃ -13 to +131℃ ℉ (No dew condensation or icing allowed ), Storage: -30 to +70℃ -22 to +158℃ ℉ |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 20 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 500 Hz frequency, 1.5 mm 0.059 in amplitude (10 G max.) in X, Y and Z directions for two hours each |
Shock Resistance | 500 m/s2acceleration (50 G approx.) in X, Y and Z directions three times each |
Emitting Element (Modulated) | Infrared LED |
Emitting Element (Modulated): Peak Emission Wavelength | 860 nm 0.034 mil |
Material | Enclosure: PBT (polybutylene terephthalate) Lens: acrylic Indicator cover: acrylic |
Accessory | - |
Master Electronics United States Tel. 1-888-473-5297 | 4 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 3 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 1 |
Ramco Innovations - National United States Tel. 1-800-280-6933 | 1 |
Sensor: photoelectric | Transfer Multisort Elektronik |
REFLECTIVE SENSOR, 30MM | RS |
Photo Sensor, 300Mm, Pnp, 0.1A Rohs Compliant: Yes |Panasonic CX-421-P-Z | Newark Electronics |
PHOTO SENSOR, 300MM, PNP, 0.1A | element14 |
Short-circuit proof light sensor in plastic housing for person, vehicle and object detection, as well as the position and presence detection.This text is machine translated. | Conrad |
Sensor, DIFFUSE-SHORT INFRARED LED 300mm M8 CONNECTOR 12-24VDC PNP | Panasonic Industrial Automation CX-421-P-Z | RS Americas |
Where can I find additional details, specifications and documents for a CX-421-P-Z?
Additional datasheets, footprints and schematics for CX-421-P-Z are listed on our Part Details page. You can also find images and similar parts to CX-421-P-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX-421-P-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX-421-P-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX-421-P-Z fall under?
The CX-421-P-Z is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Compact Photoelectric Sensor CX-400 Ver.2.
Can I view similar or alternative parts?
You can view similar parts to CX-421-P-Z when available in the Compact Photoelectric Sensor CX-400 Ver.2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX-421-P-Z you can contact the distributor directly for product support, shipping queries etc.
Is the CX-421-P-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX-421-P-Z have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Conrad have stock available or on a lead time for CX-421-P-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX-421-P-Z often in real-time on the comparison pages.
What if I can't find stock of CX-421-P-Z?
You can fill out our help required form which you can use to request a quote for CX-421-P-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.