Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | - |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
Xlr Male Connector - 5 Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a CX3M001-5P?
Additional datasheets, footprints and schematics for CX3M001-5P are listed on our Part Details page. You can also find images and similar parts to CX3M001-5P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX3M001-5P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX3M001-5P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX3M001-5P fall under?
The CX3M001-5P is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CX3M001-5P when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX3M001-5P you can contact the distributor directly for product support, shipping queries etc.
Is the CX3M001-5P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX3M001-5P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CX3M001-5P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX3M001-5P often in real-time on the comparison pages.
What if I can't find stock of CX3M001-5P?
You can fill out our help required form which you can use to request a quote for CX3M001-5P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.