Status: | Unknown |
---|---|
Series: | CX3225SB Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 49.15MHz |
---|---|
Crystal Case | SMD, 3.2mm x 2.5mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CX3225SB Series |
Operating Temperature Min | -10°C |
Frequency Nom:49.15Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a CX3225SB49152F0HELC1.?
Additional datasheets, footprints and schematics for CX3225SB49152F0HELC1. are listed on our Part Details page. You can also find images and similar parts to CX3225SB49152F0HELC1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX3225SB49152F0HELC1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX3225SB49152F0HELC1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX3225SB49152F0HELC1. fall under?
The CX3225SB49152F0HELC1. is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CX3225SB49152F0HELC1. when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX3225SB49152F0HELC1. you can contact the distributor directly for product support, shipping queries etc.
Is the CX3225SB49152F0HELC1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX3225SB49152F0HELC1. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CX3225SB49152F0HELC1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX3225SB49152F0HELC1. often in real-time on the comparison pages.
What if I can't find stock of CX3225SB49152F0HELC1.?
You can fill out our help required form which you can use to request a quote for CX3225SB49152F0HELC1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.