Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 19.2MHz |
---|---|
Crystal Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 10ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | - |
Product Range | - |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (17-Dec-2015) |
Accuracy | 10ppm |
Crystal Mounting Type | SMD |
Frequency | 19.2MHz |
Frequency Stability | ± 10ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -30°C to +85°C |
Output Frequency | 19200kHz |
Temperature Stabilty | 15ppm |
Where can I find additional details, specifications and documents for a CX2520SB19200D0FLJZZ?
Additional datasheets, footprints and schematics for CX2520SB19200D0FLJZZ are listed on our Part Details page. You can also find images and similar parts to CX2520SB19200D0FLJZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX2520SB19200D0FLJZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX2520SB19200D0FLJZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX2520SB19200D0FLJZZ fall under?
The CX2520SB19200D0FLJZZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CX2520SB19200D0FLJZZ when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX2520SB19200D0FLJZZ you can contact the distributor directly for product support, shipping queries etc.
Is the CX2520SB19200D0FLJZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX2520SB19200D0FLJZZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CX2520SB19200D0FLJZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX2520SB19200D0FLJZZ often in real-time on the comparison pages.
What if I can't find stock of CX2520SB19200D0FLJZZ?
You can fill out our help required form which you can use to request a quote for CX2520SB19200D0FLJZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.