CWU4890 Switches & Relays by Crydom

SSR, PANEL, 48-660VAC, 90A, SCREW

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$114.69

Distributor Stock
Logo for Newark
Newark
from US$140.40
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$134.71
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$114.84
-
Buy Now
Logo for Sager
Sager
from US$114.69
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Load Current 90A
Operating Voltage Max 660VAC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode Zero Voltage Turn On
Operating Voltage Min 48VAC
RoHS Compliant Yes

Alternative Descriptions

Solid State Relay, 90A, 20-48Vdc, Panel | Newark Electronics
Relay | RS Americas
SSR PM IP20 660VAC/90A | TTI Europe
Solid State Relays - Industrial Mount PM IP20 SSR 660Vac/ 90A,Univ input,ZC | Sager
SSRelay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CWU4890?

Additional datasheets, footprints and schematics for CWU4890 are listed on our Part Details page. You can also find images and similar parts to CWU4890 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CWU4890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWU4890 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CWU4890 fall under?

The CWU4890 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to CWU4890 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CWU4890 you can contact the distributor directly for product support, shipping queries etc.

Is the CWU4890 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CWU4890 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for CWU4890.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CWU4890 often in real-time on the comparison pages.

What if I can't find stock of CWU4890?

You can fill out our help required form which you can use to request a quote for CWU4890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay