CWU4825P Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP20 660VAC25A Universal In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.87

Distributor Stock
Logo for RS
RS
from US$79.09
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$112.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$82.41
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$59.87
-
Buy Now
Logo for Sager
Sager
from US$70.16
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

PM IP20 SSR 660Vac/25A,AC/DCInput,ZC | RS
Ssr Relay, Panel Mount, Ip20, 660Vac/25A, Univers |Sensata/crydom CWU4825P | Newark Electronics
Solid State Relay Screw Panel Mount, Zero Voltage SCR, 25 A, 48 V dc, 280 V ac | Sensata - Crydom CWU4825P | RS Americas
SSR PM IP20 660VAC/25A IOP | TTI Europe
Solid State Relays - Industrial Mount PM IP20 SSR 660Vac/ 25A,Univ input,ZC | Sager
SSRelay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CWU4825P?

Additional datasheets, footprints and schematics for CWU4825P are listed on our Part Details page. You can also find images and similar parts to CWU4825P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CWU4825P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWU4825P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CWU4825P fall under?

The CWU4825P is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CWU4825P when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CWU4825P you can contact the distributor directly for product support, shipping queries etc.

Is the CWU4825P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CWU4825P have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for CWU4825P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CWU4825P often in real-time on the comparison pages.

What if I can't find stock of CWU4825P?

You can fill out our help required form which you can use to request a quote for CWU4825P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay