CWU48125P-10 Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP20 660VAC125A Universal I

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$147.81

Distributor Stock
Logo for Newark
Newark
from US$214.92
2
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$182.55
2
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$236.00
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$172.24
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$147.81
-
Buy Now
Logo for Sager
Sager
from US$151.18
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip20, 660Vac/125A, Univer |Sensata/crydom CWU48125P-10 | Newark Electronics
SSR Relay Panel Mount IP20 660VAC/125A Univer | Rapid Electronics
Relay | RS Americas
SSR PM IP20 660VAC/125A IOP | TTI Europe
Solid State Relays - Industrial Mount PM IP20 SSR 660Vac/ 125A,Univ input,RN | Sager
SSRelay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CWU48125P-10?

Additional datasheets, footprints and schematics for CWU48125P-10 are listed on our Part Details page. You can also find images and similar parts to CWU48125P-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CWU48125P-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWU48125P-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CWU48125P-10 fall under?

The CWU48125P-10 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CWU48125P-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CWU48125P-10 you can contact the distributor directly for product support, shipping queries etc.

Is the CWU48125P-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CWU48125P-10 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for CWU48125P-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CWU48125P-10 often in real-time on the comparison pages.

What if I can't find stock of CWU48125P-10?

You can fill out our help required form which you can use to request a quote for CWU48125P-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay