Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 50A |
---|---|
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Voltage Turn On |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 50A,Univ input,ZC | Sager |
PM IP20 SSR 280Vac/50A,AC/DCInput,ZC | RS |
Solid State Relay, 50A, 20-48Vdc, Panel | Newark Electronics |
Solid State Relay Screw Panel Mount, Zero Voltage SCR, 50 A, 48 V dc, 280 V ac | Sensata - Crydom CWU2450P | RS Americas |
SSR PM IP20 280VAC/50A IOP | TTI Europe |
SSRelay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWU2450P?
Additional datasheets, footprints and schematics for CWU2450P are listed on our Part Details page. You can also find images and similar parts to CWU2450P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWU2450P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWU2450P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWU2450P fall under?
The CWU2450P is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CWU2450P when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWU2450P you can contact the distributor directly for product support, shipping queries etc.
Is the CWU2450P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CWU2450P have stock available?
Authorised distributors including Sager, RS, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for CWU2450P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWU2450P often in real-time on the comparison pages.
What if I can't find stock of CWU2450P?
You can fill out our help required form which you can use to request a quote for CWU2450P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.