Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.09
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$65.52
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$53.11
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$61.70
|
38
in stock
|
Buy Now | |
RS Americas
from US$63.05
|
-
|
Buy Now | |
TTI Europe
from US$46.40
|
-
|
Buy Now | |
Sager
from US$53.68
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip20, 280Vac/25A, Univers |Sensata/crydom CWU2425-10 | Newark Electronics |
SSR Relay Panel Mount IP20 280VAC/25A Univers | Rapid Electronics |
PM IP20 SSR 280Vac/25A,AC/DCInput,RN | RS |
Relay, SSR,20-48VDC/20-280VAC Ctrl,24-280VAC Op.,25A, Random, Panel Mnt, IP20,LED | Sensata - Crydom CWU2425-10 | RS Americas |
SSR PM IP20 280VAC/25A | TTI Europe |
Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 25A,Univ input,RN | Sager |
SSRelay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWU2425-10?
Additional datasheets, footprints and schematics for CWU2425-10 are listed on our Part Details page. You can also find images and similar parts to CWU2425-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWU2425-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWU2425-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWU2425-10 fall under?
The CWU2425-10 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CWU2425-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWU2425-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CWU2425-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWU2425-10 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for CWU2425-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWU2425-10 often in real-time on the comparison pages.
What if I can't find stock of CWU2425-10?
You can fill out our help required form which you can use to request a quote for CWU2425-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.