Status: | Unknown |
---|---|
Series: | CWT Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
2,729
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
4,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
4,217
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
3,896
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
3,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
2,729
in stock
|
Buy Now | |
element14
from US$0.51
|
2,729
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
1,781
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
984
in stock
|
Buy Now | |
Electro Enterprises
from US$0.59
|
356
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 42mm |
Wire Gauge | - |
Product Range | CWT Series |
CWT-9004 | TTI Europe |
691091-000 | Heilind Electronics |
Solder Sleeves&Shield Tubing YELLOW SOLDER SLEEVE | Rapid Electronics |
Solder Sleeve, Po, 10Awg, Clear | Newark Electronics |
SOLDER SLEEVE, PO, 10AWG, CLEAR | element14 |
SolderSleeve ShieldTerminator Yellow Polyolefin 42.0mmL CWT Series | TE Connectivity CWT-9004 | RS Americas |
Connector Accessories Solder Sleeve One Step Wire Terminator | Avnet America |
Where can I find additional details, specifications and documents for a CWT9004?
Additional datasheets, footprints and schematics for CWT9004 are listed on our Part Details page. You can also find images and similar parts to CWT9004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT9004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT9004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT9004 fall under?
The CWT9004 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT9004 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT9004 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT9004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT9004 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for CWT9004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT9004 often in real-time on the comparison pages.
What if I can't find stock of CWT9004?
You can fill out our help required form which you can use to request a quote for CWT9004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.