Status: | Unknown |
---|---|
Series: | CWT-900 Series Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
1,864
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
17,453
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
11,800
in stock
|
Buy Now | |
element14
from US$0.76
|
10,785
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
9,348
in stock
|
Buy Now | |
Farnell
from US$0.57
|
6,668
in stock
|
Buy Now | |
WireMasters
from US$0.53
|
4,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
3,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
3,300
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
2,784
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
1,869
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
111
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.5mm |
Insulator Colour | Blue |
Insulator Material | PO (Polyolefin) |
Insulator Length | 42mm |
Wire Gauge | - |
Product Range | CWT-900 Series Series |
SVHC | Cadmium (15-Jan-2018) |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Termination Method | Solder |
Terminal, Solder Sleeve, 4.5Mm, Blue | Newark Electronics |
CWT-9003 | TTI Europe |
TERMINAL, SOLDER SLEEVE, 4.5MM, BLUE | element14 |
SOLDER SLEEVE 125 DEG C | Heilind Electronics |
TERMINAL, SLEEVE, 4.5MM, BLUE | Farnell |
Solder Sleeve | WireMasters |
Solder Sleeves&Shield Tubing CWT-9003 | Rapid Electronics |
Splice Connector, Heat Shrink, Blue,16-14AWG, 600V, Polyolefin, CWT Series | TE Connectivity CWT-9003 | RS Americas |
Sleeve,Solder,LowTemperature,BluPol | RS |
Cable Accessories Solder Sleeve One Steep Wire Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
Raychem CWT-9003 Blue Sheild Terminator, 4.5 mm barrel diameter, 2500-7200 CMA | Power and Signal Group |
Where can I find additional details, specifications and documents for a CWT-9003?
Additional datasheets, footprints and schematics for CWT-9003 are listed on our Part Details page. You can also find images and similar parts to CWT-9003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-9003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-9003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-9003 fall under?
The CWT-9003 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-9003 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-9003 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-9003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-9003 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Heilind Electronics and Farnell have stock available or on a lead time for CWT-9003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-9003 often in real-time on the comparison pages.
What if I can't find stock of CWT-9003?
You can fill out our help required form which you can use to request a quote for CWT-9003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.