Status: | Unknown |
---|---|
Series: | CWT Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
6,049
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
3,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,411
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 1.7mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 26mm |
Wire Gauge | - |
Product Range | CWT Series |
SVHC | Cadmium (15-Jan-2018) |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Termination Method | Solder |
358733-000 7-1192691-4 CWT-3801 | Heilind Electronics |
CWT-3801 | TTI Europe |
Solder Sleeves&Shield Tubing S-SLEEVE SHLD TRMNTR | Rapid Electronics |
ONE-STEP SOLDERSLEEVE | RS |
Terminal, Sleeve, 1.7Mm, Clear | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Modified Polyolefin Transparent Clear | Avnet America |
SolderSleeve, ShieldTerminator, TransClear, Polyolefin, 26.0mmL, CWT Series | TE Connectivity CWT-3801 | RS Americas |
TERMINAL, SLEEVE, 1.7MM, CLEAR | element14 |
Where can I find additional details, specifications and documents for a CWT-3801?
Additional datasheets, footprints and schematics for CWT-3801 are listed on our Part Details page. You can also find images and similar parts to CWT-3801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-3801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-3801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-3801 fall under?
The CWT-3801 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-3801 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-3801 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-3801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-3801 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Rapid Electronics and RS have stock available or on a lead time for CWT-3801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-3801 often in real-time on the comparison pages.
What if I can't find stock of CWT-3801?
You can fill out our help required form which you can use to request a quote for CWT-3801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.