Status: | Unknown |
---|---|
Series: | CWT-XX Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.44
|
828
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
29,739
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
5,948
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
4,405
in stock
|
Buy Now | |
Farnell
from US$0.56
|
2,540
in stock
|
Buy Now | |
Electro Enterprises
from US$0.34
|
1,797
in stock
|
Buy Now | |
element14
from US$0.44
|
828
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 2.5mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 24.5mm |
Wire Gauge | - |
Product Range | CWT-XX Series |
403289-000 4-1193044-2 CWT-3 | Heilind Electronics |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
SOLDER SLEEVE, PO, 24.5MM, CLEAR | Farnell |
Solder Sleeve, Polyolefin, Clear | Newark Electronics |
SOLDER SLEEVE, POLYOLEFIN, CLEAR | element14 |
Cable Accessories Terminator Polyolefin Clear | Avnet America |
Where can I find additional details, specifications and documents for a CWT-3?
Additional datasheets, footprints and schematics for CWT-3 are listed on our Part Details page. You can also find images and similar parts to CWT-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-3 fall under?
The CWT-3 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CWT-3 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Farnell and Electro Enterprises have stock available or on a lead time for CWT-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-3 often in real-time on the comparison pages.
What if I can't find stock of CWT-3?
You can fill out our help required form which you can use to request a quote for CWT-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.