Status: | Unknown |
---|---|
Series: | CWT-150 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
210
in stock
|
Buy Now | |
Farnell
from US$0.37
|
7,441
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2
in stock
|
Buy Now | |
element14
from US$1.92
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 2.8mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 16mm |
Wire Gauge | - |
Product Range | CWT-150 Series |
SOLDER SLEEVE, POLYOLEFIN, 2.8MM, CLEAR | Farnell |
Onestep solder sleeve | RS |
Terminal, Solder Sleeve, 2.8Mm, Clear | Newark Electronics |
TERMINAL, SOLDER SLEEVE, 2.8MM, CLEAR | element14 |
Cable Accessories Terminator Polyolefin Clear | Avnet America |
Raychem, SolderSleeve, ShieldTerminator, TransClear, Polyolefin,16.0mmL, CWT Series | TE Connectivity CWT-1503 | RS Americas |
CWT-1503 | TTI Europe |
Special Order: CWT-1503 Operating Temperature (Max): 125 °C Pre-Installed Lead: No Solder Sleeve Shield Terminator | Max Temp: 125 °C | Part Number: CWT-1503 | Internal Number: 281949-000 | Alias Number: 7-1192089-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CWT-1503?
Additional datasheets, footprints and schematics for CWT-1503 are listed on our Part Details page. You can also find images and similar parts to CWT-1503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-1503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-1503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-1503 fall under?
The CWT-1503 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CWT-1503 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-1503 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-1503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-1503 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, element14 and Avnet America have stock available or on a lead time for CWT-1503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-1503 often in real-time on the comparison pages.
What if I can't find stock of CWT-1503?
You can fill out our help required form which you can use to request a quote for CWT-1503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.