Status: | Unknown |
---|---|
Series: | CWT-XX-W122-5 Series |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.44
|
542
in stock
|
Buy Now | |
Newark Electronics
from US$4.14
|
1,250
in stock
|
Buy Now | |
Rapid Electronics
from US$3.92
|
1,250
in stock
|
Buy Now | |
Chip One Stop
from US$3.49
|
1,250
in stock
|
Buy Now | |
Electro Enterprises
from US$2.69
|
941
in stock
|
Buy Now | |
RS Americas
from US$3.57
|
828
in stock
|
Buy Now | |
element14
from US$3.99
|
542
in stock
|
Buy Now | |
Heilind Electronics
from US$5.04
|
224
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.04
|
52
in stock
|
Buy Now | |
Avnet America
from US$3.15
|
-
|
Buy Now | |
TTI Europe
from US$3.01
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 13mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 45.5mm |
Wire Gauge | 22AWG |
Product Range | CWT-XX-W122-5 Series |
RoHS Compliant | No |
Cwt-13-W122-5 |Raychem Te Connectivity CWT-13-W122-5 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
SolderSleeve ShieldTerminator TransClear Polyolefin 45.50mmL CWT Series | TE Connectivity CWT-13-W122-5 | RS Americas |
532491-000 1-1194181-9 CWT-13-W122-5 | Heilind Electronics |
Cable Accessories Solder Sleeve Shield Terminator Green | Avnet America |
CWT-13-W122-5 | TTI Europe |
Where can I find additional details, specifications and documents for a CWT-13-W122-5?
Additional datasheets, footprints and schematics for CWT-13-W122-5 are listed on our Part Details page. You can also find images and similar parts to CWT-13-W122-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-13-W122-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-13-W122-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-13-W122-5 fall under?
The CWT-13-W122-5 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Solder Sleeves.
Can I view similar or alternative parts?
You can view similar parts to CWT-13-W122-5 when available in the Solder Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-13-W122-5 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-13-W122-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-13-W122-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Electro Enterprises and RS Americas have stock available or on a lead time for CWT-13-W122-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-13-W122-5 often in real-time on the comparison pages.
What if I can't find stock of CWT-13-W122-5?
You can fill out our help required form which you can use to request a quote for CWT-13-W122-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.