Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Compliant |
Product Range | CW Series |
---|---|
External Width | 4" |
External Height | 4" |
Raceway / Duct Color | Grey |
Raceway / Duct Material | Steel |
RoHS Compliant | Yes |
Raceway Duct, Steel, Grey, 4X4X12" | Newark Electronics |
Wireway, Straight Section, Screw Cover, Steel, No Knockouts | Hammond Manufacturing CWSC412NK | RS Americas |
Wireway, Lay-in | Carlton-Bates |
Where can I find additional details, specifications and documents for a CWSC412NK?
Additional datasheets, footprints and schematics for CWSC412NK are listed on our Part Details page. You can also find images and similar parts to CWSC412NK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWSC412NK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWSC412NK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWSC412NK fall under?
The CWSC412NK is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to CWSC412NK when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWSC412NK you can contact the distributor directly for product support, shipping queries etc.
Is the CWSC412NK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CWSC412NK have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for CWSC412NK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWSC412NK often in real-time on the comparison pages.
What if I can't find stock of CWSC412NK?
You can fill out our help required form which you can use to request a quote for CWSC412NK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.