Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,869.26
Core Architecture | ColdFire |
---|---|
Supported Families | 56800E Coldfire HCS08 HCS12 |
Software Edition | Standard |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Windows |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
S/W, Codewarrior, Standard, Perpetual, Floating | Newark Electronics |
CodeWarrior Development Suite - Standard, Floating License: Perpetual Use | Future Electronics |
CodeWarrior Development Suite - Standard Edition, Perpetual Model, Floating License | Avnet America |
SOFTWARE, CODEWARRIOR, STD, FLOAT | element14 |
Where can I find additional details, specifications and documents for a CWP-STANDARD-FL?
Additional datasheets, footprints and schematics for CWP-STANDARD-FL are listed on our Part Details page. You can also find images and similar parts to CWP-STANDARD-FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWP-STANDARD-FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWP-STANDARD-FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWP-STANDARD-FL fall under?
The CWP-STANDARD-FL is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to CWP-STANDARD-FL when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWP-STANDARD-FL you can contact the distributor directly for product support, shipping queries etc.
Is the CWP-STANDARD-FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWP-STANDARD-FL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CWP-STANDARD-FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWP-STANDARD-FL often in real-time on the comparison pages.
What if I can't find stock of CWP-STANDARD-FL?
You can fill out our help required form which you can use to request a quote for CWP-STANDARD-FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.