CWD4890PH Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP20 660VAC90A 4-32VDC In Z

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$108.88

Distributor Stock
Logo for Newark
Newark
from US$185.79
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$140.51
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$108.88
-
Buy Now
Logo for Sager
Sager
from US$119.62
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip20, 660Vac/90A, 4-32Vdc |Sensata/crydom CWD4890PH | Newark Electronics
SSR Relay, Panel Mount, IP20, 660VAC/90A, 4-32VDC In, Zero Cross, IOP, TP | Sensata - Crydom CWD4890PH | RS Americas
SSR PM IP20 660VAC/90A TP | TTI Europe
Solid State Relays - Industrial Mount 90A 660VAC Out, EMC 4-32VDC In Therm Pad | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CWD4890PH?

Additional datasheets, footprints and schematics for CWD4890PH are listed on our Part Details page. You can also find images and similar parts to CWD4890PH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CWD4890PH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWD4890PH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CWD4890PH fall under?

The CWD4890PH is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CWD4890PH when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CWD4890PH you can contact the distributor directly for product support, shipping queries etc.

Is the CWD4890PH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CWD4890PH have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for CWD4890PH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CWD4890PH often in real-time on the comparison pages.

What if I can't find stock of CWD4890PH?

You can fill out our help required form which you can use to request a quote for CWD4890PH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay