Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$119.77
|
11
in stock
|
Buy Now | |
RS Americas
from US$145.23
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$151.04
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$112.83
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$138.00
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$126.72
|
1
in stock
|
Buy Now | |
TTI Europe
from US$83.58
|
-
|
Buy Now | |
Sager
from US$117.76
|
-
|
Buy Now | |
Farnell
from US$75.62
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 90A |
Operating Voltage Max | 660Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE CSA VDE |
Approval Category | UL Recognised |
Blocking voltage | 1200V |
Control Current Typ | 10mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 58.4mm |
External Length / Height | 33mm |
External Width | 45.7mm |
I2t | 7560s |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 4kV |
Leakage Current | 1mA |
Load Current Max | 90A |
Load Current Min | 0.25A |
Load Current RMS Max | 90A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 48Vrms to 660Vrms |
Output Type | SCR |
RMS Load Current Min | 0.25A |
RMS Load Voltage Max | 660V |
RMS Load Voltage Min | 48V |
Surge Current | 1350A |
Relay, Solid State, 48 to 660 V (RMS) @ 47 to 63 Hz, High Voltage, 10 to 125 | Sensata - Crydom CWD4890-10 | RS Americas |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom CWD4890-10 | Newark Electronics |
SSR Relay Panel Mount IP20 660VAC/90A 4-32VDC | Rapid Electronics |
Relay,Random turn-on ,SSR,90A 48-660Vac | RS |
Relay: solid state | Transfer Multisort Elektronik |
SSR PM IP20 660VAC/90A | TTI Europe |
Solid State Relays - Industrial Mount 0.15-90A 4-32VDC | Sager |
SSR, 90A, 480VAC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWD4890-10?
Additional datasheets, footprints and schematics for CWD4890-10 are listed on our Part Details page. You can also find images and similar parts to CWD4890-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWD4890-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWD4890-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWD4890-10 fall under?
The CWD4890-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CWD4890-10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWD4890-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CWD4890-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWD4890-10 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for CWD4890-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWD4890-10 often in real-time on the comparison pages.
What if I can't find stock of CWD4890-10?
You can fill out our help required form which you can use to request a quote for CWD4890-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.