CWD4850PH Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP20 660VAC50A 4-32VDC In Z

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.33

Distributor Stock
Logo for Newark
Newark
from US$149.77
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$123.91
16
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$89.60
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$75.33
-
Buy Now
Logo for Sager
Sager
from US$76.28
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR Relay Panel Mount IP20 660VAC/50A 4-32VDC | Rapid Electronics
Ssr Relay, Panel Mount, Ip20, 660Vac/50A, 4-32Vdc |Sensata/crydom CWD4850PH | Newark Electronics
SSR Relay, Panel Mount, IP20, 660VAC/50A, 4-32VDC In, Zero Cross, IOP, TP | Sensata - Crydom CWD4850PH | RS Americas
SSR PM IP20 660VAC/50A TP | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CWD4850PH?

Additional datasheets, footprints and schematics for CWD4850PH are listed on our Part Details page. You can also find images and similar parts to CWD4850PH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CWD4850PH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWD4850PH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CWD4850PH fall under?

The CWD4850PH is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CWD4850PH when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CWD4850PH you can contact the distributor directly for product support, shipping queries etc.

Is the CWD4850PH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CWD4850PH have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for CWD4850PH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CWD4850PH often in real-time on the comparison pages.

What if I can't find stock of CWD4850PH?

You can fill out our help required form which you can use to request a quote for CWD4850PH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay